EN
  • EN
  • DE

STM32H753ZIT6TR

Part No STM32H753ZIT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203340-STM32H753ZIT6TR
Manufacturer STMicroelectronics
Series STM32H7
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M7
RAM Size 1M x 8
Data Converters A/D 28x16b; D/A 2x12b
Oscillator Type External, Internal
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian STM32H753ZIT6TR CAD Model

Description

STM32H753ZIT6TR Microcontroller - STMicroelectronics

The STM32H753ZIT6TR is a high-performance microcontroller from STMicroelectronics that is part of the STM32H7 series, known for its advanced features and capabilities. This microcontroller is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and processing power.

At the heart of the STM32H753ZIT6TR is the advanced Arm® Cortex®-M7 core, which operates at a frequency of up to 400 MHz. This core is equipped with a double-precision floating-point unit (FPU) that enhances the performance of applications requiring complex mathematical computations. The microcontroller also features a high-speed memory interface with up to 2 MB of Flash memory and 1 MB of RAM, ensuring ample storage for application code and data.

The device supports a range of digital and analog interfaces, including multiple I2C, SPI, USART, UART, CAN, and SAI buses for communication, as well as ADCs and DACs for interfacing with analog sensors and actuators. This makes the STM32H753ZIT6TR highly versatile and suitable for a wide array of applications, from industrial control systems to sophisticated IoT devices.

For enhanced security, the STM32H753ZIT6TR incorporates hardware cryptographic acceleration support, as well as a random number generator and memory protection units. These features provide the necessary tools to secure communication and protect sensitive data, a critical aspect for connected devices.

The microcontroller is also designed with power efficiency in mind, offering various power-saving modes that help reduce energy consumption in low-power applications. This is particularly important for battery-operated devices where power management is crucial for extending operational life.

The STM32H753ZIT6TR comes in an LQFP144 package and is part of the tape and reel packaging option, denoted by the 'TR' suffix, which facilitates automated assembly for mass production. With its robust set of features and high level of integration, the STM32H753ZIT6TR is an excellent choice for developers looking to push the boundaries of what's possible in their embedded applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4030 $67.2090
5+ $20.9851 $104.9255
8+ $20.2762 $162.2096
11+ $18.8583 $207.4413
14+ $18.1493 $254.0902
18+ $17.4403 $313.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess