EN
  • EN
  • DE

PAL16R8B-2CN

Part No PAL16R8B-2CN
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 343938-PAL16R8B-2CN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16R8B-2CN CAD Model

Description

The PAL16R8B-2CN, manufactured by AMD, is a Programmable Array Logic (PAL) device designed for implementing custom logic functions. The '16' signifies that it has 16 inputs (or input/output pins), 'R8' indicates a registered output configuration with eight registered outputs, and 'B' represents a specific architectural version. The '-2' usually specifies the speed grade or propagation delay, and 'CN' typically indicates the package type, which is often a plastic DIP (Dual In-line Package) for through-hole mounting.

Applications:

  • Address decoding in memory systems: Used to decode memory addresses and generate chip select signals.
  • Peripheral controllers: Implementing custom control logic for interfacing with peripherals.
  • State machines: Designing sequential logic circuits for control systems or data processing.
  • Combinatorial logic functions: Implementing complex boolean expressions for data manipulation and decision-making.
  • Data encryption and decryption: Implementing custom encryption algorithms.

Features:

  • Programmable AND array: Allows users to define custom logic functions by programming the connections in the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • Registered outputs: Provides clocked outputs for synchronous operation and improved noise immunity.
  • High speed: Offers fast propagation delays for high-performance applications.
  • TTL compatible inputs and outputs: Enables easy interfacing with other TTL logic devices.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions without the need for custom ASICs.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing board space and complexity.
  • Improved performance: Offers faster propagation delays compared to discrete logic gates.
  • Simplified design: Simplifies the design process by allowing designers to define logic functions using high-level languages or schematic capture tools.
  • Cost-effective: Provides a cost-effective solution for implementing custom logic functions in low to medium volume applications.

Additional Details:

The PAL16R8B-2CN operates on a 5V power supply and typically comes in a 20-pin DIP package. AMD’s designation of '-2' likely specifies a propagation delay of 25ns. The device has eight registered outputs, meaning each output is connected to a flip-flop, enabling synchronous operation. The specific architecture 'B' distinguishes it from other variants in terms of the number of inputs, outputs, and the distribution of registered and combinatorial outputs. These PAL devices are one-time programmable (OTP), meaning that once the logic is programmed, it cannot be changed. Programming is typically done using a PAL programmer that applies specific voltage and current patterns to the device pins. The plastic package (CN) is a common and cost-effective option.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PLD 12MC 10NS 28PLCC
Lowest to $65.2829

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3537 $121.8330
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2266 $294.3840
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,792 pieces
In Stock: 6,896 pieces Factory Stock: 6,896 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess