EN
  • EN
  • DE

PIC16C72A/JW

Part No PIC16C72A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB EPROM 28CDIP / MCU 8-bit PIC RISC 3.5KB EPROM 5V 28-Pin Windowed SBCDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
RAM Size 128 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-CDIP (0.300", 7.62mm) Window
Manufacturer Package 28-CDIP
Win Source Part Number 791925-PIC16C72A/JW
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C72
Introduction Date August 27, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C72A/JW CAD Model

Description

The PIC16C72A/JW is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This microcontroller is packed with Microchip's advanced PIC architecture and is designed to provide a seamless blend of power and efficiency for a wide range of embedded applications.

The device operates on a wide voltage range and features a versatile set of peripherals, making it an ideal choice for applications in automotive, industrial control systems, home appliances, and consumer electronics. Its JW package indicates that it is a windowed ceramic package, suitable for prototyping and testing purposes, as it allows for erasure and reprogramming with ultraviolet light.

Key Features:

  • Program Memory: Equipped with 3.5KB of on-board program memory, the PIC16C72A/JW offers ample space for application code, supporting complex operations and tasks.
  • RAM: It includes 128 bytes of RAM, providing sufficient temporary data storage for intermediate calculations and data handling.
  • I/O Ports: The microcontroller features 22 I/O pins, giving developers the flexibility to connect a variety of peripherals and interface with external components.
  • Timers: It comes with two timers, including an 8-bit timer and a 16-bit timer, which are crucial for time-sensitive operations and event management.
  • Serial Communication: The device supports serial programming and has USART capabilities, enabling easy data communication with other microcontrollers and devices.
  • Analog-to-Digital Converter: An integrated 5-channel, 8-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and data acquisition.
  • Power Efficiency: With its low power consumption modes such as Power-down and Watchdog Timer, the PIC16C72A/JW is optimized for power-sensitive applications.

Applications:

The versatility of the PIC16C72A/JW makes it suitable for a broad array of applications. It is commonly used in automation systems, consumer electronics like smart appliances, automotive components, security systems, and medical devices. Its robust feature set also enables its use in complex embedded systems that require reliable microcontroller performance.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess