EN
  • EN
  • DE

STM812JW16F

Part No STM812JW16F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708632-STM812JW16F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM812JW16F CAD Model

Description

Product Overview: STM812JW16F by STMicroelectronics

The STM812JW16F is a state-of-the-art microprocessor supervisor designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and efficient component is engineered to monitor the power supply and microprocessor activity in digital systems, ensuring reliable operation and enhanced system integrity.

Key Features:

  • Voltage Monitoring: The STM812JW16F provides precise monitoring of the system voltage levels, with a factory-trimmed threshold that ensures the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.
  • Reset Timing: It comes equipped with a built-in delay that generates a reset pulse, which lasts a minimum of 140ms, ensuring the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power consumption, making it suitable for battery-operated devices.
  • High Accuracy: The reset threshold accuracy is maintained over a wide temperature range, allowing for reliable performance under varying environmental conditions.
  • Compact Package: The STM812JW16F is available in a small SOT-23 package, which is ideal for space-constrained applications without compromising on functionality.

Applications:

The versatility of the STM812JW16F makes it an excellent choice for a broad range of applications, including:

  • Computers and Network Equipment
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Consumer Electronics
  • Industrial Controllers

Technical Specifications:

With an operating voltage range of 1.2V to 5.5V, the STM812JW16F is highly adaptable to various system requirements. Its active-low, open-drain reset output ensures compatibility with a variety of digital circuits. Additionally, the device is RoHS compliant and adheres to the stringent quality standards that STMicroelectronics is known for.

In summary, the STM812JW16F from STMicroelectronics is an essential component for systems requiring robust power supply monitoring and microprocessor supervision. It offers designers a reliable, accurate, and power-efficient solution to safeguard digital systems from unpredictable power anomalies, enhancing overall system stability and performance.

You May Also Be Interested in

STMicroelectronics
IC MCU 8BIT 8KB FLASH 20UFQFPN
Lowest to $0.9719
STMicroelectronics
Lowest to $3.0999
STMicroelectronics
Lowest to $0.5301
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
Lowest to $47.5828
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
IC MCU 8BIT 8KB FLASH 32UFQFPN
Lowest to $0.6394
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess