EN
  • EN
  • DE

STM32F042K6U6

Part No STM32F042K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-UFQFN Exposed Pad
Manufacturer Package 32-UFQFPN (5x5)
Win Source Part Number 708331-STM32F042K6U6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F042
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F042K6U6 CAD Model

Description

STM32F042K6U6 Microcontroller Overview

The STM32F042K6U6 is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications that require flexibility, robustness, and a rich set of peripherals. This microcontroller is part of the STM32F0 series, designed to offer 32-bit performance at an affordable price point, while maintaining the essential features that developers have come to expect from the STM32 family.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for application code and data.
  • Communication Peripherals: Features a comprehensive set of peripherals including I2C, SPI, USART, and USB 2.0 Full Speed with integrated PHY, allowing for easy integration into various communication interfaces.
  • Timers: Multiple timers including a PWM timer for motor control, general-purpose timers, and a SysTick timer which can be used for RTOS task scheduling.
  • ADC: 12-bit, 1.0 µs Analog-to-Digital Converter (ADC) with up to 16 channels for analog sensor integration.
  • Debugging: Integrated Serial Wire Debug (SWD) for a streamlined debugging experience.
  • Supply Voltage: Operates from a 2.4V to 5.5V power supply, ensuring compatibility with a wide range of applications.
  • Packages: Available in 32-pin UFQFPN package, ideal for space-constrained applications.
  • Temperature Range: Supports an extended temperature range from -40°C to +85°C, suitable for industrial applications.

Applications

The STM32F042K6U6 is versatile and can be used in a variety of applications such as consumer electronics, home appliances, industrial control systems, and sensor hubs. Its rich set of features and connectivity options make it particularly well-suited for applications that require interfacing with various sensors and devices, as well as those that need reliable communication capabilities.

Development Support

STMicroelectronics provides extensive support for the STM32F042K6U6 with a comprehensive development ecosystem that includes the STM32Cube software suite, which offers a HAL library, middleware components, and examples. The STM32 Nucleo boards and Discovery kits are also available for rapid prototyping, giving developers the tools they need to bring their projects to life quickly and efficiently.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4925 $52.3875
35+ $2.8657 $100.2995
55+ $2.7761 $152.6855
75+ $2.6866 $201.4950
97+ $2.5970 $251.9090
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess