EN
  • EN
  • DE
  • IT

LTC1799CS5#TRMPBF

Part No LTC1799CS5#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 33MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 700μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 1061127-LTC1799CS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1799CS5#TRMPBF CAD Model

Description

Product Overview: LTC1799CS5#TRMPBF - Linear Technology

The LTC1799CS5#TRMPBF is a precision silicon oscillator produced by Linear Technology, renowned for its high-quality and performance-driven components. This compact and versatile oscillator is designed to provide a stable and adjustable frequency source for a wide range of applications, from portable electronics to industrial systems.

Key Features

  • Frequency Range: The LTC1799CS5#TRMPBF offers a broad frequency range that can be adjusted from 1kHz to 33MHz, making it suitable for various applications.
  • Voltage Operation: It operates from a single 2.7V to 5.5V power supply, ensuring compatibility with both 3V and 5V systems.
  • Temperature Stability: The device is characterized by excellent temperature stability, ensuring consistent performance across a wide operating temperature range.
  • Package: Encased in a compact SOT-23 package, the LTC1799CS5#TRMPBF is perfect for space-constrained applications.
  • Frequency Adjustment: Users can set the desired frequency without the need for external resistors by using a single external capacitor or through a voltage input on the SET input pin.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the oscillator is not in use, contributing to energy efficiency in battery-powered devices.

Applications

The LTC1799CS5#TRMPBF is ideal for use in a variety of electronic devices, including:

  • Portable and handheld devices
  • Communication systems
  • Embedded systems
  • Test and measurement equipment
  • Automotive electronics

Quality and Reliability

Linear Technology is committed to delivering high-quality components that meet rigorous industry standards. The LTC1799CS5#TRMPBF is no exception, offering exceptional reliability and performance for your electronic designs. With its adjustable frequency range and stable operation, this oscillator is an excellent choice for designers looking to add a flexible frequency source to their projects.

You May Also Be Interested in

HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6616 $53.6312
16+ $6.2865 $100.5840
25+ $6.0900 $152.2500
34+ $5.8936 $200.3824
44+ $5.6971 $250.6724
59+ $5.1078 $301.3602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess