EN
  • EN
  • DE
  • IT

DS1077LU-40

Part No DS1077LU-40
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DUAL FX FREQ PROG 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Discontinued
Type Oscillator, Fixed Frequency (Dual)
Frequency 4.87kHz ~ 40MHz
Current - Supply 15 mA
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Mounting Type Surface Mount
Base Product Number DS1077L
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585984-DS1077LU-40
Ultra Librarian 3D Model Ultra Librarian DS1077LU-40 CAD Model

Description

The DS1077LU-40 is a versatile, low-power programmable oscillator that serves as a fully integrated silicon-based solution from Maxim Integrated. Designed to replace traditional crystal oscillators, the DS1077LU-40 offers a flexible and reliable alternative for system designers.

Key Features

  • Frequency Range: The DS1077LU-40 offers a wide frequency range from 4.9kHz to 133MHz, making it suitable for a variety of applications.
  • Power Supply: It operates from a 3.3V ±10% power supply, ensuring compatibility with most modern low-voltage systems.
  • Programmable: With the ability to be programmed via a two-wire serial interface, the oscillator allows for on-the-fly frequency adjustments without the need for external components.
  • Dual Outputs: The device features two independent output enable pins, providing the option to enable or disable the output frequency as required.
  • Spread Spectrum Capability: It includes spread spectrum options that can be used to reduce electromagnetic interference (EMI), enhancing system performance in EMI-sensitive applications.

Applications

The DS1077LU-40 is ideal for use in various applications, such as:

  • Networking (Routers, Switches, Hubs)
  • Telecommunications
  • Computers and Peripherals
  • Consumer Electronics
  • Embedded Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS1077LU-40 is no exception. It is designed to meet the high standards of reliability and performance that users have come to expect from Maxim products.

Environmental Compliance

The DS1077LU-40 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful materials.

Conclusion

With its wide frequency range, programmability, dual outputs, and EMI reduction capabilities, the DS1077LU-40 from Maxim Integrated stands out as a high-quality, flexible solution for a multitude of electronic applications. Its low-power operation and environmental compliance further enhance its suitability for modern, eco-conscious designs.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
Texas Instruments
IC OSC CLK 125MHZ 6QFM / Clock Oscillator IC 125MHz 6-QFM (7x5)
Lowest to $15.9385
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3290 $66.5800
48+ $2.7316 $131.1168
74+ $2.6462 $195.8188
102+ $2.5608 $261.2016
131+ $2.4754 $324.2774
175+ $2.2193 $388.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess