EN
  • EN
  • DE

74HC5555D,118

Part No 74HC5555D,118
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Obsolete
Type Timer/Oscillator (Single)
Count -
Frequency 89MHz
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting Type Surface Mount
Base Product Number 74HC5555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362456-74HC5555D,118
Ultra Librarian 3D Model Ultra Librarian 74HC5555D,118 CAD Model

Description

The 1362456-74HC5555D,118 is a programmable timer and oscillator integrated circuit (IC) from Nexperia USA Inc.

  • Temperature Range: -40°C to 125°C
  • Series: 74HC
  • Lifecycle Status: Obsolete
  • Package: 16-SOIC
  • Voltage Supply Range: 2V to 6V
  • Frequency: 89MHz
  • Function: Single Timer/Oscillator
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $3.7274
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0872 $59.7960
130+ $0.8921 $115.9730
205+ $0.8643 $177.1815
280+ $0.8364 $234.1920
360+ $0.8085 $291.0600
480+ $0.7249 $347.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess