EN
  • EN
  • DE
  • IT

DS4079F+0PN

Part No DS4079F+0PN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCXO LVPECL PROGR / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number DS4079
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1348395-DS4079F+0PN
Ultra Librarian 3D Model Ultra Librarian DS4079F+0PN CAD Model

Description

The Maxim Integrated DS4079F+0PN is a precision, high-performance integrated circuit designed for a wide range of applications that require accurate timing solutions. This device is part of Maxim's renowned family of timing components, which are recognized for their reliability, stability, and ease of integration into various electronic systems.

Key Features

  • High Stability: The DS4079F+0PN provides exceptional timekeeping accuracy, which is crucial for applications where precise timing is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device is ideal for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature spectrum, ensuring reliable performance in diverse environments.
  • Compact Package: The small form factor of the DS4079F+0PN makes it suitable for space-constrained applications.

Applications

The DS4079F+0PN is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Portable Devices
  • Consumer Electronics

Technical Specifications

The DS4079F+0PN comes with a set of technical specifications that make it suitable for the aforementioned applications:

Parameter Value Operating Voltage Specified Range Frequency Stability High Precision Package Type Industry Standard Operating Temperature Specified Range

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The DS4079F+0PN is manufactured with stringent quality control processes, ensuring that each device meets the company's high standards for performance and reliability.

You May Also Be Interested in

HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $19.1008
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Texas Instruments
2.1-MHZ, 250-A, LOW-POWER TIMER / 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP
Lowest to $1.3394
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess