EN
  • EN
  • DE

CY2XF33FLXI

Part No CY2XF33FLXI
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Cypress Semiconductor Corp
Package Bulk
Type Oscillator, Crystal
Frequency 50MHz ~ 690MHz
Voltage - Supply 2.375V ~ 3.465V
Current - Supply 120 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 6-CLCC
Supplier Device Package 6-CLCC (5x3.2)
Mounting Type Surface Mount
Standard Package 373
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347527-CY2XF33FLXI
Ultra Librarian 3D Model Ultra Librarian CY2XF33FLXI CAD Model

Description

The CY2XF33FLXI is an integrated circuit used in clock/timing applications as an oscillator or crystal.

  • Manufacturer: Cypress Semiconductor Corp
  • Mounting Type: surface mount
  • Standard Package: 373
  • Frequency Range: 50MHz to 690MHz
  • Current Supply: 120mA
  • Voltage Supply: 2.375V to 3.465V

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess