EN
  • EN
  • DE
  • IT

CAT809TTBI-T3

Part No CAT809TTBI-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU PP 3.08V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1027799-CAT809TTBI-T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT809TTBI-T3 CAD Model

Description

ON Semiconductor CAT809TTBI-T3 Supervisor IC

The ON Semiconductor CAT809TTBI-T3 is a high-quality, precision voltage supervisor IC designed to keep microprocessor systems safe during power-up, power-down, and brown-out conditions. This compact and efficient component is an essential part of any system that requires reliable operation and protection against unpredictable power supply variations.

Key Features

  • Reset Time Delay: The CAT809TTBI-T3 comes with a built-in delay feature, ensuring that the system has sufficient time to stabilize before it becomes operational, thus preventing any malfunction due to power surges or dips.
  • Low Power Consumption: This supervisor IC is optimized for low power consumption, making it ideal for battery-operated devices where power efficiency is crucial.
  • High Accuracy: The device features a precision monitoring threshold voltage, ensuring that the system operates within safe limits, enhancing the overall reliability and longevity of the application.
  • Active-Low Reset Output: The active-low reset output ensures compatibility with a wide range of microprocessors and other digital systems, providing a versatile solution for system reset functions.

Applications

The CAT809TTBI-T3 is suitable for a diverse range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable/Battery-powered equipment
  • Industrial controllers
  • Automotive systems
  • Embedded systems

Technical Specifications

The CAT809TTBI-T3 supervisor IC is characterized by a range of technical specifications that make it an industry-standard choice for system protection:

  • Voltage Threshold Options: Available in a variety of threshold voltages to match specific application requirements.
  • Temperature Range: Operates within an industrial temperature range, ensuring functionality across various environmental conditions.
  • Package Type: Offered in a 3-pin SOT-23 package, allowing for easy integration into space-constrained designs.

With its robust design and comprehensive features, the ON Semiconductor CAT809TTBI-T3 is a reliable and versatile solution for any system requiring precise voltage supervision. Its ability to maintain system integrity under adverse conditions makes it an invaluable component for ensuring the stability and safety of electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9417 $65.9190
170+ $0.7736 $131.5120
260+ $0.7489 $194.7140
360+ $0.7244 $260.7840
465+ $0.7011 $326.0115
620+ $0.6287 $389.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess