EN
  • EN
  • DE
  • IT

LTE-L201E-01

Part No LTE-L201E-01
Manufacturer LITE-ON Technology
Catalog Laser Diodes
Description PULSED LASER DIODE IN A TO56 PAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Wavelength 905nm
Current Rating (Amps) 40A
Power (Watts) 135W
Package / Case TO-56-3 Lens Top Metal Can
Ultra Librarian 3D Model Ultra Librarian LTE-L201E-01 CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
LASER DIODE 850NM 1.5MW RAD T-1
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW PILL
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
Infineon Technologies
LOW POWER 1550 NM FP LASER
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 650NM 500MW / Laser Diode 650nm 500mW 2.2V 1.1A Nonstandard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess