EN
  • EN
  • DE

SPL CG65

Part No SPL CG65
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 650NM 500MW / Laser Diode 650nm 500mW 2.2V 1.1A Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr OSRAM Opto Semiconductors Inc.
Product Status Obsolete
Wavelength 650nm
Voltage - Input 2.2V
Current Rating (Amps) 1.1A
Power (Watts) 500mW
Package / Case Nonstandard
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242495-SPL CG65
Ultra Librarian 3D Model Ultra Librarian SPL CG65 CAD Model

Description

The CG65 is a laser diode module designed for applications that require a 650nm wavelength and a power output of 500mW. It is manufactured by OSRAM Opto Semiconductors Inc.

  • Wavelength: 650nm
  • Power Output: 500mW
  • Input Voltage: 2.2V
  • Current Rating: 1.1A
  • Package: Nonstandard
  • Product Status: Obsolete
  • Applications: Laser pointers, laser levels, and laser therapy devices
  • Availability: Alternative parts are available

You May Also Be Interested in

Rohm Semiconductor
780NM INVISIBLE MULTI MODE LASER / Laser Diode 790nm 4.5mW 2.3V 60mA Radial, Can - 3 Lead
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 808NM 1.5W TO220 / Laser Diode 808nm 1.5W 2.2V 3A TO-220 Variant, FC-Connector
Need more? Email Us
Rohm Semiconductor
LASER DIODE 660NM 780NM 7MW / Laser Diode 660nm, 780nm 7mW 1.8 ~ 2.3V, 2.3 ~ 2.7V 18mA
Need more? Email Us
Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 80W RADIAL / Laser Diode QW-LD 915nm 80W Automotive 3-Pin
Need more? Email Us
Rohm Semiconductor
660NM RED SINGLE MODE LASER DIOD / Laser Diode 658nm 7mW 2.7V 45mA Radial, Can - 3 Lead
Lowest to $28.3149
Infineon Technologies
LOW POWER 1550 NM FP LASER
Need more? Email Us
Finisar Corporation
LASER DIODE 1553NM 2.511MW / Laser Diode 1553nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess