EN
  • EN
  • DE

SPL LL90_3

Part No SPL LL90_3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 905NM 80W RADIAL / Laser Diode QW-LD 915nm 80W Automotive 3-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Wavelength 905nm
Power (Watts) 80W
Package Radial, Side View
Win Source Part Number 795304-SPL LL90_3
Popularity Medium
Supply and Demand Status Limited
Family Name SPLLL90
Introduction Date February 22, 2002
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SPL LL90_3 CAD Model

Description

The OSRAM Opto Semiconductors Inc. SPL LL90_3 is an 80W radial, side view LED emitter.

  • Wavelength: 905nm
  • Popularity: Medium
  • Status: Limited supply and demand
  • Estimated EOL Date: 2027

You May Also Be Interested in

Rohm Semiconductor
660NM RED SINGLE MODE LASER DIOD / Laser Diode 658nm 7mW 2.7V 45mA Radial, Can - 3 Lead
Lowest to $28.3149
Rohm Semiconductor
780NM INVISIBLE MULTI MODE LASER / Laser Diode 790nm 4.5mW 2.3V 60mA Radial, Can - 3 Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
Infineon Technologies
OPTOELECTRONIC DEVICE
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess