EN
  • EN
  • DE

LENOVO 01GR694 - 8TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2

Part No LENOVO 01GR694 - 8TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Catalog Hard Drives
Description Lenovo 01GR694. HDD size: 3.5", HDD capacity: 8000 GB, HDD speed: 7200 RPM- High quality - Long life - Easy installation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428023-LENOVO 01GR694 - 8TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01GR694 - 8TB 7.2K 12GBps NL SAS 3.5 G2HS 512e FIPS 140-2 CAD Model

Description

The LENOVO 01GR694 hard disk drive encapsulates the ideal fusion of expansive storage capacity, dependable performance, and enhanced security measures. Boasting an 8TB capacity, it ranks as a formidable choice for businesses and enterprises in need of significant storage solutions for their data centers or server infrastructures. The drive operates at a 7,200 RPM spindle speed, offering balanced performance for bulk data applications, archival needs, or any scenario where large volumes of data need to be accessed with reliability. Its 12Gbps Near-Line SAS (NL SAS) interface underscores its capabilities in enterprise settings, providing the resilience and speed required for demanding environments. Housed in a 3.5-inch form factor, this drive is suited for traditional rack-mounted servers and storage arrays, affording a degree of flexibility in deployment. The G2HS (Generation 2, Hot Swap) designation implies ease of maintenance and uninterrupted operations, as drives can be replaced or upgraded without powering down the system. Additionally, the 512e format offers compatibility with legacy applications requiring 512-byte sector emulation, while FIPS 140-2 certification ensures that this HDD meets rigorous U.S. government standards for data encryption, making it an excellent choice for entities with stringent security requirements. The LENOVO 01GR694 is thus characterized by its remarkable blend of capacity, performance, and security, making it an insightful investment for organizations prioritizing data integrity and availability.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess