EN
  • EN
  • DE

SPL DS90A_3

Part No SPL DS90A_3
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr OSRAM Opto Semiconductors Inc.
Package Bulk
Product Status Active
Wavelength 904nm
Power (Watts) 145W
Package / Case Module
Base Product Number SPLDS90
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1242499-SPL DS90A_3
Ultra Librarian 3D Model Ultra Librarian SPL DS90A_3 CAD Model

Description

The 1242499-SPL DS90A_3 is a laser diode module designed for high-power applications. It has a power rating of 145W, making it suitable for demanding laser applications.

  • Power Rating: 145W
  • Wavelength: 904nm
  • Package: Bulk
  • Applications: Laser cutting, medical equipment, and scientific research

You May Also Be Interested in

Rohm Semiconductor
780NM INFRARED SINGLE MODE LASER / Laser Diode 793nm 10mW 2.3V 40mA Radial, Can - 3 Lead
Lowest to $33.0111
OSRAM Opto Semiconductors Inc.
Laser Diodes Green Laser Diode
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
Finisar Corporation
LASER DIODE 1549NM 2.511MW / Laser Diode 1549nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
TT Electronics
LASER DIODE 850NM 1.5MW RAD SIDE
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 515NM 30MW RAD 3LD / Laser Diode 515nm 30mW 8V 140mA Radial, Can - 3 Lead
Lowest to $36.1542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess