EN
  • EN
  • DE

LENOVO 2582E2G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M

Part No LENOVO 2582E2G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432586-LENOVO 2582E2G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582E2G - Express x3100 M4, Xeon 4C E3-1220 80W 3.1GHz/1333M CAD Model

Description

The LENOVO 2582E2G belongs to the Lenovo Express x3100 M4 series, a range known for combining performance and reliability desired by small to medium business environments. Powered by a robust Intel Xeon 4C E3-1220 processor, this server guarantees a base clock speed of 3.1 GHz over its four cores, making it suitable for multitasking and handling business-critical applications with ease. With an 80W TDP, the CPU strikes a balance between performance and power efficiency, ensuring manageable operating costs. The system's memory support extends to DDR3 technology, running at a speed of 1333 MHz, which when maxed out, can significantly enhance the machine's overall performance and response rates. The x3100 M4 model is engineered to provide reliable data integrity and protection with its ECC (Error Correcting Code) memory, making it an ideal choice for businesses requiring uninterrupted operation and stability. Designed with versatility in mind, the system supports various RAID configurations, offering flexibility in data management and redundancy options. Despite its compact tower form factor, it provides ample room for expansion, allowing for additional disk drives and PCIe cards, catering to growing business needs. Additionally, its comprehensive management tools facilitate easy deployment and maintenance, thus reducing the total cost of ownership.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess