EN
  • EN
  • DE

IBM 8202-E4B-8351 - 6-core 3.0 GHz POWER7 720

Part No IBM 8202-E4B-8351 - 6-core 3.0 GHz POWER7 720
Manufacturer IBM
Catalog Server
Description 6-core 3.0 GHz POWER7 720
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421083-IBM 8202-E4B-8351 - 6-core 3.0 GHz POWER7 720
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8202-E4B-8351 - 6-core 3.0 GHz POWER7 720 CAD Model

Description

The IBM 8202-E4B-8351 model, part of the POWER7 series, exemplifies cutting-edge technology, specifically designed to cater to the demanding workloads of modern businesses. This powerhouse features a 6-core processor, each core running at a robust speed of 3.0 GHz, offering an exceptional balance of performance, energy efficiency, and reliability. The POWER7 processor is renowned for its ability to handle multiple threads concurrently, making it ideal for virtualization, database, and transaction processing applications. The machine's architecture is built to support extensive scalability and flexibility, allowing organizations to adjust their computing resources according to fluctuating demands. It supports various operating systems, including AIX, IBM i, and Linux, providing a versatile platform for deploying a wide range of business applications. With its advanced virtualization capabilities, the IBM 8202-E4B-8351 enables efficient resource utilization, leading to reduced operating costs and a smaller environmental footprint. Security features are integrated deeply into the system, ensuring data integrity and protection against unauthorized access. Moreover, the IBM 8202-E4B-8351 is equipped with advanced diagnostics and management tools, simplifying system maintenance and minimizing downtime. Overall, this model is an excellent investment for businesses looking to leverage the performance and reliability of IBM's POWER7 technology to gain a competitive edge.

You May Also Be Interested in

Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess