EN
  • EN
  • DE

SPL DS 90_3 C1011

Part No SPL DS 90_3 C1011
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 903NM 3.7W MODULE / Laser Diode 903nm 3.7W 700mA Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr OSRAM Opto Semiconductors Inc.
Package Bulk
Product Status Obsolete
Wavelength 903nm
Current Rating (Amps) 700mA
Power (Watts) 3.7W
Package / Case Module
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1242497-SPL DS 90_3 C1011
Ultra Librarian 3D Model Ultra Librarian SPL DS 90_3 C1011 CAD Model

Description

The 1242497-SPL DS 90_3 C1011 is an obsolete laser diode module manufactured by OSRAM Opto Semiconductors Inc.

  • Wavelength: 903nm
  • Power Rating: 3.7W
  • Current Rating: 700mA
  • Package Type: Bulk
  • Applications: Laser pointers, laser printers, and optical communication systems
  • Product Status: Obsolete
  • Availability: Limited stock may be available from certain suppliers.
  • Recommendation: Consider alternative laser diode modules for new designs.

You May Also Be Interested in

CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.0887
Rohm Semiconductor
LASER DIODE 660NM 780NM 7MW / Laser Diode 660nm, 780nm 7mW 1.8 ~ 2.3V, 2.3 ~ 2.7V 18mA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 515NM 30MW RAD 3LD / Laser Diode 515nm 30mW 8V 140mA Radial, Can - 3 Lead
Lowest to $36.1542
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 808NM 1.5W TO220 / Laser Diode 808nm 1.5W 2.2V 3A TO-220 Variant, FC-Connector
Need more? Email Us
Finisar Corporation
LASER DIODE 1549NM 2.511MW / Laser Diode 1549nm 2.511mW 1.8V 100mA 13-Butterfly
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Laser Diodes Green Laser Diode
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess