EN
  • EN
  • DE

SPL 2F94-2S

Part No SPL 2F94-2S
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Laser Diodes, Laser Modules
Mfr ams-OSRAM USA Inc.
Product Status Obsolete
Wavelength 940nm
Voltage - Input 2.1V
Current Rating (Amps) 3A
Power (Watts) 1.5W
Package / Case TO-220 Variant, FC-Connector
Other Names SPL 2F94-2S,SPL2F94-2S,Q65110A1828
Standard Package 10
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242496-SPL 2F94-2S
Ultra Librarian 3D Model Ultra Librarian SPL 2F94-2S CAD Model

Description

The SPL 2F94-2S is a high-power infrared (IR) LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring efficient and powerful IR illumination. It is commonly used in security systems, machine vision, and remote control applications.

Applications

  • CCTV surveillance systems
  • Machine vision systems
  • Remote controls
  • Gesture recognition systems
  • Night vision devices

Features

  • High radiant intensity
  • Narrow beam angle
  • Wavelength of 940 nm
  • Low thermal resistance
  • Long operating life
  • Compact package

Benefits

  • Long Range Illumination: High radiant intensity provides powerful IR illumination for extended distances.
  • Precise Targeting: Narrow beam angle focuses the IR light for specific areas of interest.
  • Efficient Performance: Low thermal resistance ensures efficient heat dissipation for stable operation.
  • Reliable Operation: Long operating life minimizes maintenance and replacement costs.
  • Compact Integration: Small package size allows for easy integration into various systems.

Additional Details

The SPL 2F94-2S operates with a typical forward voltage of approximately 1.5V and a forward current that can range from several hundred milliamps to over an amp depending on the desired radiant intensity. The peak wavelength is typically around 940 nm, which is suitable for many IR-based applications. The viewing angle is usually narrow, around 12 to 15 degrees, allowing for focused illumination. Proper heat sinking is essential to maintain optimal performance and lifespan. The LED is commonly used in applications where covert illumination or precise targeting is required. Refer to the OSRAM datasheet for precise current and voltage characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM 3.7W MODULE / Laser Diode 903nm 3.7W 700mA Module
Need more? Email Us
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
TT Electronics
LASER DIODE 850NM PANEL MOUNT ST
Need more? Email Us
Broadcom Limited
LASER DIODE 849NM 4.5MW 2DIP / Laser Diode 849nm 4.5mW 2.1V 7mA 2-DIP
Lowest to $2.0887
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 80W RADIAL / Laser Diode QW-LD 915nm 80W Automotive 3-Pin
Need more? Email Us
Panasonic
LASER DIODE 661/783NM 100MW 4SIP / Laser Diode 661nm, 783nm 100mW 2.4V ~ 3V, 2.5V ~ 3V 180mA, 275mA 4-SIP
Need more? Email Us
Adafruit Industries LLC
LASER DIODE 650NM 5MW 10MM DIA
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess