EN
  • EN
  • DE

PL 520_B2

Part No PL 520_B2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description LASER DIODE 515NM 30MW RAD 3LD / Laser Diode 515nm 30mW 8V 140mA Radial, Can - 3 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Laser Diodes, Modules
Mfr OSRAM Opto Semiconductors Inc.
Package Bulk
Product Status Active
Wavelength 515nm
Voltage - Input 8V
Current Rating (Amps) 140mA
Power (Watts) 30mW
Package / Case Radial, Can - 3 Lead
Base Product Number PL520
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 425561-PL 520_B2
Ultra Librarian 3D Model Ultra Librarian PL 520_B2 CAD Model

Description

The 425561-PL 520_B2 is a laser diode module designed for optoelectronic applications.

  • Applications: Optoelectronic
  • Wavelength: 515nm
  • Power Output: 30mW
  • Input Voltage: 8V
  • Current Rating: 140mA
  • Package: Radial, Can - 3 Lead
  • Installation: Suitable for Various Methods
  • Status: Active
  • Moisture Sensitivity Level: Unlimited

You May Also Be Interested in

CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Laser Diodes 25 W, 905 nm
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 450NM 120MW TO56 / Laser Diode 450nm 120mW 5.2V 145mA TO-56-3 Lens Top Metal Can
Need more? Email Us
Broadcom Limited
2W PIGTAILED LASER FC CONN / Laser Diode 808nm 2W 1.85V 2.7A Module
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us
Rohm Semiconductor
780NM INFRARED SINGLE MODE LASER / Laser Diode 793nm 10mW 2.3V 40mA Radial, Can - 3 Lead
Lowest to $33.0111
OSRAM Opto Semiconductors Inc.
67000 / Laser Diode 905nm 125W 11V 40A TO-56-3 Lens Top Metal Can
Lowest to $39.6146
Infineon Technologies
OPTOELECTRONIC DEVICE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1542 $72.3084
4+ $29.6650 $118.6600
7+ $28.7380 $201.1660
9+ $27.8109 $250.2981
11+ $26.8839 $295.7229
15+ $24.1028 $361.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess