EN
  • EN
  • DE

PLT5 510

Part No PLT5 510
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Laser Diodes
Description Laser Diodes Green Laser Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams OSRAM
Category Laser Diodes
Output Power 10 mW
Wavelength 515 nm
Color Green
Vf - Forward Voltage 5.4 V
Minimum Operating Temperature - 20 C
Maximum Operating Temperature + 60 C
Package / Case TO-56-3
Packaging Tray
Vr - Reverse Voltage 2 V
Ultra Librarian 3D Model Ultra Librarian PLT5 510 CAD Model

Description

Features:

  • Optical output power (continuous wave): 10 mW (TC = 25°C)
  • Typical emission wavelength: 515 nm
  • Efficient radiation source for cw and pulsed operation
  • Single mode semiconductor laser
  • High modulation bandwidth
  • TO56 package with photo diode

You May Also Be Interested in

ams
LED
Need more? Email Us
Excelitas Technologies
Laser Diode 905nm 75W 12.8V 30A Radial, Can, 3 Lead (5.6mm, TO-18)
Need more? Email Us
Finisar Corporation
LASER DIODE 850NM 0.4MW TO46-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Laser Diodes 25 W, 905 nm
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 650NM 500MW / Laser Diode 650nm 500mW 2.2V 1.1A Nonstandard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 905NM 80W RADIAL / Laser Diode QW-LD 915nm 80W Automotive 3-Pin
Need more? Email Us
Infineon Technologies
LOW POWER 1550 NM FP LASER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LASER DIODE 940NM 1.5W TO220 / Laser Diode 940nm 1.5W 2.1V 3A TO-220 Variant, FC-Connector
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess