EN
  • EN
  • DE

LTC3110EFE#PBF

Part No LTC3110EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG SUPERCAP 24TSSOP / Charger IC Supercapacitor 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Supercapacitor
Fault Protection Over Temperature, Over Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LTC3110
Standard Package 62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341024-LTC3110EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3110EFE#PBF CAD Model

Description

Analog Devices Inc. LTC3110EFE#PBF - Bidirectional Buck-Boost DC/DC Converter

The LTC3110EFE#PBF is a high-performance, bidirectional buck-boost DC/DC converter from the esteemed manufacturer Analog Devices Inc. This versatile component is designed to provide a stable and efficient power supply solution for a wide range of applications, including portable devices, battery backup systems, and any other application that requires a regulated voltage that can be either higher or lower than the input voltage.

With its advanced design, the LTC3110EFE#PBF can automatically transition between buck and boost modes without any disruption in power supply, ensuring a seamless operation across a wide range of input and output voltages. Its input voltage range is from 2.7V to 5.5V, which makes it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications, and it can provide an adjustable output voltage from 1.2V to 5.25V to accommodate various device requirements.

The LTC3110EFE#PBF incorporates a proprietary 4-switch synchronous architecture that delivers high efficiency and extends battery life. It also features programmable input current limit to protect the source supply and programmable average input current limit in buck mode, which is particularly useful for power management and battery charging applications.

Additional features include a Power Good output, which can be used to indicate a stable output voltage, and a low battery detector that signals when the input voltage falls below a programmable threshold. The device also includes over-temperature protection and short-circuit protection, enhancing the safety and reliability of the system it is integrated into.

For thermal management, the LTC3110EFE#PBF is housed in a thermally efficient 20-lead TSSOP package with an exposed pad for improved heat dissipation. This ensures stable performance even under high load conditions. With its robust feature set and flexible design, the LTC3110EFE#PBF from Analog Devices Inc. is an ideal choice for designers looking for a high-quality power conversion solution.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1607 $60.8035
11+ $9.9780 $109.7580
16+ $9.6662 $154.6592
22+ $9.3544 $205.7968
28+ $9.0426 $253.1928
38+ $8.1071 $308.0698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess