EN
  • EN
  • DE

74ABT74PW,118

Part No 74ABT74PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 4.2ns @ 5V, 50pF
Current - Output High, Low 15mA, 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 50μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 764862-74ABT74PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABT74
Introduction Date September 22, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74ABT74PW,118 CAD Model

Description

The Nexperia USA Inc. 74ABT74PW,118 is a D-type flip-flop integrated circuit (IC) from the 74ABT series, used for clock frequency of 250MHz.

  • Logic Type: D-type flip-flop
  • Series: 74ABT
  • Clock Frequency: 250MHz
  • Current-Quiescent: 50μA
  • Maximum Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
  • Elements: Two
  • Bits per Element: One
  • Output Type: Differential
  • Operating Supply Voltage: 4.5V to 5.5V
  • Features: Set (Preset) and Reset
  • Package: 14-TSSOP (0.173", 4.40mm Width)
  • Mounting: Surface-mount device (SMD)

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess