EN
  • EN
  • DE

STM32F469IIT6

Part No STM32F469IIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 131
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Date RAM Size 384K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 708497-STM32F469IIT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F469IIT6 CAD Model

Description

STM32F469IIT6 Microcontroller Overview

The STM32F469IIT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, which belongs to their STM32F4 series, specifically the STM32F469xx family. This advanced MCU is designed to cater to the demanding needs of modern embedded applications, offering a perfect blend of processing power, rich features, and energy efficiency.

Core and Performance

At the heart of the STM32F469IIT6 lies an ARM® Cortex®-M4 core with a floating-point unit (FPU), running at a frequency of up to 180 MHz. The Cortex-M4 processor provides enhanced computational power and supports DSP instructions, making it suitable for applications that require complex mathematical operations and signal processing capabilities.

Memory and Storage

The MCU comes equipped with a substantial memory portfolio, featuring 2MB of flash memory and 384KB of RAM, ensuring ample space for application code and data. This generous memory allocation allows for sophisticated applications and software frameworks to be implemented without the need for external memory components.

Advanced Graphics Support

One of the standout features of the STM32F469IIT6 is its advanced graphics capabilities. It includes the Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller that supports up to XGA resolution, making it an ideal choice for applications with user interfaces that require high-quality visuals, such as consumer electronics, industrial control panels, and medical devices.

Connectivity and I/O

The MCU offers a wide range of connectivity options, including USB OTG HS/FS, Ethernet, camera interface, and several serial communication interfaces like SPI, I2C, UART, and CAN. These interfaces enable the STM32F469IIT6 to handle complex communication requirements and connect to various peripherals and external devices.

Power Efficiency and Integration

Despite its impressive performance capabilities, the STM32F469IIT6 is designed with power efficiency in mind. It supports multiple power-saving modes, allowing developers to balance performance with energy consumption. Additionally, the MCU integrates a variety of peripherals and features like digital filters for sigma delta modulators, a real-time clock, and hardware encryption, further reducing the need for external components and simplifying design complexity.

Overall, the STM32F469IIT6 from STMicroelectronics is a versatile and powerful microcontroller that is well-suited for a wide range of applications requiring high processing power, advanced graphics, and flexible connectivity options.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3017 $57.9051
7+ $15.8373 $110.8611
10+ $15.3424 $153.4240
14+ $14.8475 $207.8650
18+ $14.3526 $258.3468
24+ $12.8678 $308.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess