EN
  • EN
  • DE

STM32F429VET6

Part No STM32F429VET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708481-STM32F429VET6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F429VET6 CAD Model

Description

STM32F429VET6 Microcontroller - STMicroelectronics

The STM32F429VET6 is a high-performance microcontroller from STMicroelectronics, designed for embedded applications requiring intense processing power and a rich set of peripherals. This microcontroller is part of the STM32F4 series, which is renowned for its advanced architecture, the ARM® Cortex®-M4 core with a floating-point unit (FPU), providing the perfect blend of performance and power efficiency.

With a maximum operating frequency of up to 180 MHz, the STM32F429VET6 delivers the computational horsepower necessary for complex tasks in real-time applications. It is equipped with 512 KB of flash memory and 192+4 KB of SRAM, ensuring ample space for program storage and smooth execution of operations. The inclusion of an additional 64 KB of Data TCM RAM for critical real-time data further enhances its performance capabilities.

One of the standout features of the STM32F429VET6 is its rich set of peripherals. It includes advanced connectivity options such as USB OTG, Ethernet, and an LCD-TFT controller, making it an ideal choice for applications requiring graphical user interfaces or network connectivity. The microcontroller also supports a variety of communication protocols, including I2C, SPI, USART, and CAN, allowing for easy integration into various systems.

The device is also equipped with multiple timers, analog peripherals such as ADCs and DACs, and a range of power-saving modes, which make it suitable for low-power applications. Its flexible memory architecture and external memory interface enable the use of a wide range of external storage options, further expanding its capabilities.

For security and system integrity, the STM32F429VET6 features a Memory Protection Unit (MPU), a JTAG and Serial-Wire Debug (SWD) interface, and a range of built-in hardware support for system boot and reset. With its LQFP100 package, it provides a compact solution with a balance of I/O pins and a small form factor for space-constrained applications.

Whether it's for industrial control systems, medical devices, consumer electronics, or IoT applications, the STM32F429VET6 offers a versatile and robust platform for designers looking to push the boundaries of microcontroller performance and features.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0484 $54.2904
14+ $7.4243 $103.9402
21+ $7.1923 $151.0383
29+ $6.9603 $201.8487
38+ $6.7283 $255.6754
50+ $6.0323 $301.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess