EN
  • EN
  • DE

ATSAML21E17B-MUT

Part No ATSAML21E17B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series SAM L21E
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML21E17B-MUTDKR-ND, 1611-ATSAML21E17B-MUTDKRINACTIVE, ATSAML21E17B-MUTDKR, ATSAML21E17B-MUTTR, 1611-ATSAML21E17B-MUTTR, 1611-ATSAML21E17B-MUTTRINACTIVE, 1611-ATSAML21E17B-MUTDKR, ATSAML21E17B-MUT-ND, ATSAML21E17B-MUTCT, 1611-ATSAML21E17B-MUTTR-ND, 1611-ATSAML21E17B-MUTCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862534-ATSAML21E17B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21E17B-MUT CAD Model

Description

Microchip Technology's ATSAML21E17B-MUT

The ATSAML21E17B-MUT is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to the demanding requirements of power-sensitive and performance-oriented applications, this MCU is part of the SAM L21 family that features the ARM Cortex-M0+ processor, known for its exceptional energy efficiency.

With a focus on low-power consumption, the ATSAML21E17B-MUT excels in applications where power efficiency is paramount. It operates at a maximum frequency of 48MHz and includes a variety of power-saving techniques, making it an ideal choice for battery-operated devices, wearable technology, and IoT endpoints.

This MCU boasts 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage. Moreover, its rich set of peripherals, including a variety of serial communication modules, allows for versatile connectivity options. The device also features a 12-bit ADC, a 10-bit DAC, and multiple timers, which further enhance its capability to handle a wide array of tasks in embedded systems.

The ATSAML21E17B-MUT is not only performance-oriented but also designed with robust security in mind. It incorporates features such as a True Random Number Generator (TRNG) and hardware-based cryptographic support to ensure secure data transmission and storage, which is crucial for modern connected devices.

Its compact 32-pin QFN (Quad Flat No-leads) package allows for a reduced footprint on printed circuit boards, making it an excellent choice for space-constrained applications. The MCU also supports a full-speed USB interface, which can be used for device programming, communication, or even as a power source.

In summary, the ATSAML21E17B-MUT from Microchip Technology is a versatile and energy-efficient microcontroller that is well-suited for a wide range of applications. Its combination of low-power operation, ample memory, advanced peripherals, and security features make it a top contender for designers looking to create innovative and reliable products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4838 $52.3866
17+ $6.1406 $104.3902
26+ $5.9487 $154.6662
35+ $5.7568 $201.4880
45+ $5.5649 $250.4205
61+ $4.9892 $304.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,977 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess