EN
  • EN
  • DE

MAX13174ECAG+

Part No MAX13174ECAG+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description +5V Multiprotocol, Pin-Selectable Cable Terminator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1212093-MAX13174ECAG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13174E
Introduction Date July 01, 2009
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MAX13174ECAG+ CAD Model

Description

Maxim Integrated's MAX13174ECAG+ Overview

The MAX13174ECAG+ is a high-performance, RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate robust serial communication in demanding industrial environments. This integrated circuit is engineered to withstand the challenges of long-distance data transmission, electromagnetic interference, and high-speed operation, making it an ideal choice for applications such as factory automation, HVAC control systems, and networked industrial equipment.

Key Features

  • High-Speed Operation: The device supports data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
  • Enhanced ESD Protection: With ±15kV Human Body Model (HBM) electrostatic discharge protection on the transceiver's I/O lines, the MAX13174ECAG+ ensures reliability and longevity in harsh electrical environments.
  • Extended Temperature Range: The device operates efficiently over a wide temperature range from -40°C to +85°C, catering to industrial-grade specifications.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Half-Duplex Communication: The MAX13174ECAG+ supports half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating.
  • Low-Power Shutdown Mode: A low-power shutdown mode significantly reduces current consumption when the device is not in active use.

Applications

The robustness and high-speed capabilities of the MAX13174ECAG+ make it an excellent choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems

Package and Quality

The MAX13174ECAG+ is available in a 24-pin SSOP (Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. It is also RoHS compliant, adhering to environmental standards regarding hazardous substances. Maxim Integrated ensures high-quality standards, making the MAX13174ECAG+ a reliable choice for critical communication systems.

You May Also Be Interested in

Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6084 $58.4336
10+ $11.9866 $119.8660
15+ $11.6124 $174.1860
21+ $11.2370 $235.9770
27+ $10.8628 $293.2956
36+ $9.7390 $350.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess