EN
  • EN
  • DE

UCC5680PW24TRG4

Part No UCC5680PW24TRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 798754-UCC5680PW24TRG4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5680
Introduction Date February 28, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC5680PW24TRG4 CAD Model

Description

The UCC5680PW24TRG4 is a cutting-edge SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to support the Ultra320 SCSI standard. This device is essential for ensuring signal integrity and reliable communication in high-speed SCSI bus configurations. It is particularly suitable for server storage systems, workstations, and other high-performance computing applications where data integrity and transfer speed are critical.

Key Features

  • Ultra320 SCSI Support: The UCC5680PW24TRG4 is built to handle the fastest SCSI standards, ensuring compatibility with the latest storage technology.
  • Multi-mode Operation: This terminator can operate in LVD (Low Voltage Differential) or SE (Single-Ended) modes, providing flexibility for a variety of system configurations.
  • Hot-Plugging Capability: Devices can be added or removed from the SCSI bus without the need to power down the system, enhancing maintenance efficiency and minimizing downtime.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for maintaining low operating temperatures and reducing overall power costs in data centers.
  • Reduced Reflections and Crosstalk: It ensures signal integrity by matching impedance and reducing reflections and crosstalk, which is essential for maintaining high data transfer rates and reliability.

Package and Availability

The UCC5680PW24TRG4 is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is designed for surface mounting on printed circuit boards. This package type is known for its compact footprint and high reliability. The device is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes for high-volume production.

Applications

  • Server Storage Systems
  • High-performance Workstations
  • Data Centers
  • RAID (Redundant Array of Independent Disks) Systems
  • Network Attached Storage (NAS)

With its robust design and advanced features, the UCC5680PW24TRG4 by Texas Instruments is a top choice for professionals seeking a reliable SCSI terminator that meets the demands of high-speed data transfer and storage systems.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2533 $51.8259
55+ $1.8489 $101.6895
84+ $1.7911 $150.4524
116+ $1.7334 $201.0744
150+ $1.6756 $251.3400
200+ $1.5022 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess