EN
  • EN
  • DE

UCC5673PWP

Part No UCC5673PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description Multimode (LVD/SE) SCSI 9 Line Terminator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1276593-UCC5673PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name UCC5673
Introduction Date February 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC5673PWP CAD Model

Description

The UCC5673PWP is a robust, high-performance SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments. Designed to comply with the latest SCSI standards, this device is ideal for ensuring signal integrity in fast and Ultra SCSI bus systems. The UCC5673PWP ensures that data is transmitted with high reliability and minimal noise interference, making it an essential component for data-intensive applications.

Key Features

  • Compatibility: The UCC5673PWP is compatible with Fast-20 (Ultra) and Fast-10 SCSI and is designed to provide active termination for these interfaces.
  • Multi-mode Operation: It supports both LVD (Low Voltage Differential) and SE (Single-Ended) modes, allowing for versatile use in various system configurations.
  • Hot-Plugging Support: The device features built-in support for hot-plugging, which enables users to connect or disconnect devices without powering down the system.
  • Low Power Consumption: It operates with low power consumption, making it an energy-efficient choice for modern computing environments.
  • Thermal Protection: The UCC5673PWP is equipped with thermal protection, ensuring it operates within safe temperature ranges.
  • Package: The device is available in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The UCC5673PWP is widely used in systems that require reliable SCSI terminations. It is particularly useful in:

  • Server and storage systems
  • RAID (Redundant Array of Independent Disks) systems
  • Workstations
  • Industrial control equipment
  • Networking hardware

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UCC5673PWP is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Users can trust this SCSI terminator to maintain the integrity of their data and the stability of their SCSI bus systems.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the UCC5673PWP, please visit the Texas Instruments website or contact an authorized distributor. Ensure that your systems maintain peak performance by choosing Texas Instruments' reliable and efficient UCC5673PWP SCSI terminator.

You May Also Be Interested in

Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess