EN
  • EN
  • DE
  • IT

UCC5640PW24TRG4

Part No UCC5640PW24TRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276589-UCC5640PW24TRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5640PW24TRG4 CAD Model

Description

Overview of Texas Instruments UCC5640PW24TRG4

The UCC5640PW24TRG4 is a high-performance SCSI (Small Computer System Interface) terminator developed by Texas Instruments. This advanced product is designed to provide the necessary termination for SCSI bus lines in accordance with the SCSI standards. The UCC5640PW24TRG4 is specifically tailored for applications that require reliable and efficient termination to maintain signal integrity in multi-device SCSI chains.

Key Features

  • Compatibility: The UCC5640PW24TRG4 is compatible with a wide range of SCSI standards, including SCSI-1, SCSI-2, and SCSI-3, which makes it versatile for various applications.
  • Channel Configuration: This terminator supports up to 15 active SCSI devices on a single bus, ensuring that it can handle complex configurations with ease.
  • Power Dissipation: It boasts low power consumption, which enhances the overall efficiency of the systems it's integrated into.
  • Package: The device comes in a 24-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The UCC5640PW24TRG4 is suitable for a variety of applications, including:

  • Server and workstation SCSI interfaces
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks
  • High-performance computing and data centers
  • Industrial control systems requiring SCSI connectivity

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC5640PW24TRG4 is no exception. It is manufactured to the highest standards, ensuring that it meets the robustness and reliability requirements of industrial and computing applications. Additionally, it is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

In conclusion, the UCC5640PW24TRG4 from Texas Instruments is a top-tier SCSI terminator that offers compatibility with multiple SCSI standards, low power consumption, and reliable operation in a variety of systems and environments. Whether used in data centers, industrial settings, or server configurations, this product delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Maxim Integrated
SCSI Terminator
Lowest to $2.8524
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $45.9539
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.8835
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $2.1188
Maxim Integrated
Lowest to $3.0969
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3553
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $8.7590

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4785 $58.2205
31+ $3.6747 $113.9157
48+ $3.5599 $170.8752
66+ $3.4451 $227.3766
85+ $3.3302 $283.0670
113+ $2.9857 $337.3841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess