EN
  • EN
  • DE

LTC1344ACG#PBF

Part No LTC1344ACG#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Cable
Number of Terminations 6
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 020459-LTC1344ACG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1344ACG#PBF CAD Model

Description

Product Overview: LTC1344ACG#PBF

The LTC1344ACG#PBF is a high-performance interface transceiver from Linear Technology, designed to cater to the demanding requirements of communication protocols such as RS232. This device is part of a family of transceivers that provide robust signal translation and buffering for data transmission over long distances and through electrically noisy environments.

Constructed with Linear Technology's advanced manufacturing processes, the LTC1344ACG#PBF ensures reliable operation and a long service life. It is optimized for low power consumption, making it an ideal choice for battery-powered and portable applications where energy efficiency is a key consideration.

Key Features

  • Interface Type: The LTC1344ACG#PBF supports RS232 interface standards, ensuring compatibility with a wide range of communication devices.
  • Voltage Range: It operates over a supply voltage range that accommodates various system design requirements, providing flexibility in application design.
  • High Data Rates: This transceiver is capable of handling high-speed data transmission, enabling efficient communication between devices.
  • Low Power Consumption: Its design is focused on minimizing power usage, which is critical for portable and remote applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features to safeguard against damage from static electricity, enhancing its durability and reliability.
  • Temperature Range: The LTC1344ACG#PBF is designed to operate over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Package: It comes in a compact, surface-mount package, allowing for efficient use of board space in densely packed electronic circuits.

Applications

The LTC1344ACG#PBF is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Portable and battery-powered devices
  • Networking equipment
  • Medical equipment

With its combination of high-speed data handling, low power requirements, and robust protection features, the LTC1344ACG#PBF transceiver from Linear Technology stands out as a reliable solution for complex communication tasks in a broad range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess