EN
  • EN
  • DE

DS1210S+

Part No DS1210S+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER CHIP NV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SOIC
Win Source Part Number 134485-DS1210S+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1210S+ CAD Model

Description

Maxim Integrated DS1210S+ Nonvolatile Controller Chip

The DS1210S+ from Maxim Integrated is a highly sophisticated nonvolatile controller chip designed to offer a seamless interface between volatile and nonvolatile memory. This innovative component ensures that data is protected during power failures, making it an essential element for systems requiring data integrity and reliability.

The DS1210S+ controller operates by monitoring the power supply voltage. It detects when the supply voltage drops below a predefined threshold, a condition that could lead to data corruption. Upon identifying a power failure, the chip automatically switches from write access to read-only mode, thus safeguarding the data stored in the volatile memory. The controller also provides a precision voltage reference and a battery monitor circuit, which are critical for maintaining data integrity during adverse conditions.

One of the key features of the DS1210S+ is its compatibility with a wide range of volatile memory, including static RAM, dynamic RAM, and EEPROM. The chip's flexibility makes it suitable for numerous applications such as real-time clocks, microcontroller systems, and other memory-intensive devices that require data preservation after power loss.

Installation of the DS1210S+ is straightforward, thanks to its standard 16-pin DIP (Dual In-line Package) or SO (Small Outline) package. This allows for easy integration into existing circuit designs without the need for extensive re-engineering. The chip operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Maxim Integrated's commitment to quality is evident in the DS1210S+, which is designed and manufactured to meet the highest industry standards. The chip's robustness and durability make it an ideal choice for critical applications in industrial, automotive, and telecommunications sectors where data integrity is paramount.

Overall, the DS1210S+ Nonvolatile Controller Chip is a testament to Maxim Integrated's expertise in creating innovative, reliable solutions for data protection. Its ability to prevent data loss and ensure system stability during power failures makes it an indispensable component for designers and engineers looking to enhance the resilience of their memory systems.

You May Also Be Interested in

Cypress Semiconductor Corp
USB
Need more? Email Us
Advanced Micro Devices
DYNAMIC MEMORY CONTROLLER/DRIVER
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $39.1695
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Analog Devices Inc.
IC CONTROLLER 8-CHIP NV 20-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess