EN
  • EN
  • DE

UCC256402DDBR

Part No UCC256402DDBR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description HALF BRIDGE CONT WITH HV DRIVER / Power Supply Controller Resonant Converter Controller 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr Texas Instruments
Package Tape & Reel
Applications Resonant Converter Controller
Voltage - Input 600V
Voltage - Supply 13V ~ 26V
Current - Supply 2.2 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 14-SOIC
Base Product Number UCC256402
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC256402DDBRDKR,296-UCC256402DDBRCT,296-UCC256402DDBRTR
Standard Package 2,500
Win Source Part Number 1102029-UCC256402DDBR
Ultra Librarian 3D Model Ultra Librarian UCC256402DDBR CAD Model

Description

Product Overview: UCC256402DDBR from Texas Instruments

The UCC256402DDBR is a state-of-the-art LLC resonant controller designed by Texas Instruments, tailored for high-efficiency, high-density power conversion in a compact package. This advanced controller is optimized for use in off-line and DC-to-DC applications, making it an ideal choice for a wide range of power supply systems.

Key Features

  • Hybrid Hysteretic Control: The UCC256402DDBR leverages a hybrid hysteretic control method that allows for zero voltage switching (ZVS) over a wide range of operating conditions, significantly improving efficiency and reducing electromagnetic interference (EMI).
  • Advanced Burst Mode: It features an intelligent burst mode operation that enhances light-load efficiency without compromising the performance, making it suitable for applications that require energy-saving modes.
  • Robust Protection Features: This controller includes a comprehensive suite of protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring reliable operation and longevity of the end application.
  • Frequency Dithering: It incorporates frequency dithering which helps to further minimize EMI, thus simplifying the design and compliance with EMI regulations.

Applications

The UCC256402DDBR is versatile and can be used in a variety of applications, including:

  • Server and telecom power supplies
  • Flat-panel display TVs and monitors
  • Industrial power systems
  • LED lighting

Package and Availability

The device is offered in a compact 7-pin DDB package, which is designed to minimize board space and simplify layout. The UCC256402DDBR is available for order and can be sourced directly from Texas Instruments or through their authorized distributors.

Conclusion

Overall, the UCC256402DDBR LLC resonant controller from Texas Instruments represents a blend of efficiency, flexibility, and reliability. It is engineered to meet the demands of modern power supply designs, providing designers with a robust solution for optimizing their power systems.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2782 $71.2782
2+ $66.7670 $133.5340
3+ $64.5113 $193.5339
4+ $60.0000 $240.0000
5+ $57.7444 $288.7220
6+ $55.4888 $332.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess