EN
  • EN
  • DE

TCS37717FN

Part No TCS37717FN
Manufacturer ams
Catalog Color Sensors
Description IC COLOR CONV LIGHT-DGTL 6-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Color Sensor 16 b Gain Control, Interrupt, Proximity Detection, Sleep Mode 6-SMD Module
Manufacturer ams
Package Reel - TR
Operating Temperature Range -30°C ~ 70°C
Package 6-SMD Module
Family Name TCS37717
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 300240006, TCS37717-FNTR, TCS37717-FNTR-ND, TCS37717-FNDKR-ND, Q8363416, TCS37717-FNDKR, TCS37717-FNCT-ND, TCS37717FNTR, TCS37717-FN, TCS37717FNCT, TCS37717FNDKR, TCS37717-FNCT
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936281-TCS37717FN
Ultra Librarian 3D Model Ultra Librarian TCS37717FN CAD Model

Description

The TCS37717FN by ams is a 6-SMD module color sensor with 16 b gain control, interrupt, proximity detection, and sleep mode features.

  • Temperature Range: -30°C to 70°C
  • Family: TCS37717
  • Popularity: High
  • Package: Reel
  • Quantity per Package: 3500
  • REACH: REACH unaffected
  • ECCN Code: EAR99

You May Also Be Interested in

ams
Color Light-to-Digital Converter
Lowest to $1.3063
Texas Instruments
HIGH-SPEED HIGH-SENSITIVITY RGBW
Lowest to $1.7282
ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $43.3334
ams
AS72653-BLGT LGA20 LF T&RDP
Need more? Email Us
Maxim Integrated
IC MAX44006EDT+
Lowest to $6.5292
ams
SENSOR OPTO PROXIMITY/DGTL COLOR
Need more? Email Us
ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $3.4459
ams
RGB Module Serial (SMBus, I2C) Interface 6-Pin SMD Module / IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $5.1497
Texas Instruments
Ambient Light Sensors High-speed high-prec ision tristimulus XY
Lowest to $1.6889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3334 $86.6668
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
6+ $33.3334 $200.0004
8+ $32.2223 $257.7784
11+ $28.8889 $317.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,973 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess