TCS34903FN

Quick Quote
Part No TCS34903FN
Manufacturer ams
Catalog Color Sensors
Description Color Light-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Part Status Obsolete(EOL)
Output I2C
Operating Supply Voltage 2.7 V ~ 3.6 V
Maximum Supply Current 330ÎĽA @ 3V
Operating Temperature Range -40°C ~ 70°C
Package 6-UDFN
Win Source Part Number 1265706-TCS34903FN
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The ams TCS34903FN is an obsolete (EOL) I2C output color sensor that operates at a temperature range of -40°C to 70°C and an operating supply voltage of 2.7V to 3.6V. It has a maximum supply current of 330ÎĽA @ 3V and a resolution of (Bits) - . This product is in the medium popularity category and has a balanced supply and demand status. It comes in a 6-UDFN package and has alternative parts such as BH1745NUC-E2.

You May Also Be Interested in

ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $5.4167
ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $94.2030
ams
SENSOR OPTO PROXIMITY/DGTL COLOR
Lowest to $1.5080
AMS-TAOS USA Inc.
IC COLOR SENSOR LIGHT-FREQ 8SOIC
Lowest to $1.7394
ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Need more? Email Us
ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $4.7606
Rohm Semiconductor
DIGITAL 16BIT SERIAL OUTPUT TYPE
Lowest to $0.9342
OSRAM Opto Semiconductors Inc.
SENSOR
Lowest to $272.0870
Broadcom Limited
IC COLOR SENSOR RGB DGTL / Color Sensor 10 b Sleep Mode 9-VBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2152
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2152
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0430
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6909
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3552
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.7361
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1194
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4013
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4013
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.5208
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.1319

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
45+ $1.1310 $50.8950
110+ $0.9280 $102.0800
170+ $0.8990 $152.8300
230+ $0.8700 $200.1000
300+ $0.8410 $252.3000
400+ $0.7540 $301.6000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention