EN
  • EN
  • DE

MAX44006EDT+

Part No MAX44006EDT+
Manufacturer Maxim Integrated
Catalog Color Sensors
Description IC MAX44006EDT+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Status Obsolete
Output I2C
Resolution (Bits) 14 b
Features Gain Control, Interrupt, Programmable Resolution, Sleep Mode
Supply Voltage (V) 1.7V ~ 2V
Maximum Supply Current 30μA at 1.8V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 703801-MAX44006EDT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44006EDT+ CAD Model

Description

Maxim Integrated MAX44006EDT+ Ambient and Infrared Proximity Sensor

The MAX44006EDT+ is a sophisticated sensor module designed by Maxim Integrated, renowned for its precision and efficiency in environmental sensing applications. This compact, high-performance part is engineered to deliver accurate ambient light (ALS) and infrared proximity measurements, making it an ideal choice for a wide range of applications, including mobile devices, smart home systems, and industrial sensors.

Key Features

  • Integrated Ambient Light Sensing: The MAX44006EDT+ features an advanced ambient light sensor that accurately measures light intensity in diverse environments. This capability allows devices to adjust screen brightness or lighting conditions automatically, enhancing user comfort and conserving energy.
  • Infrared Proximity Detection: With its built-in infrared proximity sensor, the MAX44006EDT+ can detect the presence of objects or users nearby. This functionality is essential for touchless user interfaces, power-saving features in consumer electronics, and object detection in robotics and security systems.
  • Low Power Consumption: Maxim Integrated has designed the MAX44006EDT+ with power efficiency in mind. Its low power requirements make it suitable for battery-operated devices, extending their operational life and reducing the need for frequent charging or battery replacement.
  • Wide Dynamic Range: The sensor supports a broad range of light intensities, from bright sunlight to dimly lit rooms, ensuring reliable performance under various lighting conditions.
  • Compact Package: Housed in a small, 2mm x 2mm x 0.6mm UTDFN-Opto package, the MAX44006EDT+ is perfect for space-constrained applications where footprint is a critical consideration.
  • I2C Interface: Communication with microcontrollers and other digital systems is made simple through an I2C-compatible interface, facilitating easy integration into existing designs.

Applications

The versatility of the MAX44006EDT+ allows it to be used across a multitude of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Smart Lighting and Building Automation
  • Wearable Devices
  • Industrial and Safety Systems

Overall, the Maxim Integrated MAX44006EDT+ is a high-quality sensor that combines accurate environmental sensing with low power consumption, making it a top choice for designers and engineers looking to enhance the interactivity and efficiency of their products.

You May Also Be Interested in

Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
Renesas Electronics America
IC SENSOR LIGHT-DGTL I2C 6-ODFN
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
Omron
COLOR MARK W/TEACH PNP VERT
Need more? Email Us
ams
AS72653-BLGM LGA20 LF T&RDP
Lowest to $11.2954
Omron
RGB FIBER OPTIC PNP 4 OUTPUT
Need more? Email Us
Omron
RGB BUILT-IN AMP PNP 4 OUTPUT
Need more? Email Us
Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
CONVERGENT NPN CABLE 4 X 1MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess