EN
  • EN
  • DE

TPS51640RSLT

Part No TPS51640RSLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 2+1 IMVP7 CPU CONTROLLER / * Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TPS51640
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1100944-TPS51640RSLT
Ultra Librarian 3D Model Ultra Librarian TPS51640RSLT CAD Model

Description

The TPS51640RSLT is a high-performance, adaptive on-time D-CAP+™ step-down controller designed by Texas Instruments to meet the rigorous power supply specifications of modern high-speed processors. This device is engineered to provide a seamless power management solution for computing applications, such as notebooks, ultrabooks, and desktop computers, as well as graphic cards and servers.

Key Features

  • Adaptive On-Time Control: The TPS51640RSLT utilizes D-CAP+™ mode that provides a fast transient response, which is essential for maintaining stable voltage levels to critical components under varying load conditions.
  • High Efficiency: With its integrated low RDS(on) MOSFETs and support for high switching frequencies, this controller achieves high efficiency, reducing power loss and improving thermal performance.
  • Versatile Power Supply Design: It supports multiple output configurations, making it a versatile solution for various system architectures.
  • Programmable Frequency: The switching frequency is programmable from 300kHz to 1MHz, allowing designers to optimize the size of the external components and the performance of the power supply.
  • Advanced Power Management: The TPS51640RSLT features a range of power management options including soft start, power good, enable, and tracking, for sophisticated system control and sequencing.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and thermal shutdown protection to ensure reliable operation under fault conditions.

Applications

The TPS51640RSLT is suitable for a wide array of applications that require efficient and reliable power delivery. Its design and feature set make it particularly well-suited for powering CPUs, GPUs, memory, and other critical components in computing and graphic-intensive devices.

Package and Availability

This controller is available in a 48-pin QFN package and is specified for operation from -40°C to 85°C, accommodating a broad range of temperature environments. With its robust design and flexible features, the TPS51640RSLT by Texas Instruments stands out as a top-tier power management solution for today's high-performance electronics.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0551 $51.3775
60+ $1.6863 $101.1780
92+ $1.6336 $150.2912
127+ $1.5809 $200.7743
164+ $1.5282 $250.6248
219+ $1.3701 $300.0519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess