EN
  • EN
  • DE

MAX932CSA-W

Part No MAX932CSA-W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707365-MAX932CSA-W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX932CSA-W CAD Model

Description

The MAX932CSA-W is a precision, low-power, single-supply comparator with an integrated voltage reference from Maxim Integrated. This advanced device is designed to offer a compact and efficient solution for a wide range of applications, including threshold detection, level shifting, and voltage monitoring.

Key Features

  • Integrated Voltage Reference: The device includes a 1.182V ±1% bandgap voltage reference, which provides a stable reference voltage for accurate comparisons.
  • Low Power Consumption: With its low-power design, the MAX932CSA-W operates with a quiescent current of just 4µA, making it suitable for battery-powered and portable applications.
  • Single-Supply Operation: The comparator is designed to work with a single supply voltage ranging from 2.5V to 5.5V, allowing for flexible integration into various system designs.
  • Precision Comparison: High accuracy is achieved through a tight offset voltage of 2mV (max) and a gain-bandwidth product of 1MHz.
  • Input Voltage Range: The input voltage range includes ground, which is particularly useful for single-supply operations.
  • Output Stage: The push-pull output stage of the MAX932CSA-W can sink and source current, eliminating the need for an external pull-up resistor.
  • Fast Response Time: The comparator features a fast propagation delay of typically 20µs, ensuring timely response for critical applications.

Applications

  • Battery Monitoring
  • Threshold Detectors
  • Window Comparators
  • Level Translators
  • Portable Instrumentation
  • System Monitoring

In conclusion, the MAX932CSA-W from Maxim Integrated is a versatile and reliable component that offers the perfect blend of precision, power efficiency, and ease of use. Its integrated features and single-supply capability make it an ideal choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess