EN
  • EN
  • DE

AT24C512C-SSHD-B

Part No AT24C512C-SSHD-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018873-AT24C512C-SSHD-B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C512C-SSHD-B CAD Model

Description

Microchip Technology's AT24C512C-SSHD-B EEPROM

The AT24C512C-SSHD-B is a high-performance, 512-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's renowned AT24C series. Designed for optimal efficiency and reliability, this EEPROM offers an array of features suitable for a wide range of applications, including consumer electronics, industrial, and automotive systems where a robust and dependable non-volatile memory solution is essential.

Key Features

  • Memory Capacity: The AT24C512C-SSHD-B provides a substantial 512 Kbits of memory space, making it an ideal choice for storing user settings, configuration parameters, and small application data.
  • Interface: This device communicates via a fast I²C-compatible (Two-Wire) serial interface, supporting both Standard (100 kHz) and Fast (400 kHz) I²C protocol speeds, ensuring easy integration with most microcontrollers.
  • Operating Voltage: It operates within a wide voltage range of 1.7V to 5.5V, allowing for flexible usage across various logic levels and systems without the need for level shifters.
  • Write Protect: A hardware write protect feature is available, which enables users to prevent accidental overwrite of data by locking the write capability of the entire chip.
  • Endurance: The EEPROM boasts a high write endurance with 1,000,000 write cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 100 years, offering a reliable storage solution for applications where long-term data preservation is critical.
  • Package: The AT24C512C-SSHD-B comes in an 8-lead JEDEC SOIC package, which is widely used and easy to work with for PCB designs.

Applications

The versatility of the AT24C512C-SSHD-B EEPROM makes it an excellent choice for a variety of applications. These include but are not limited to:

  • Consumer Electronics: Smart appliances, TVs, and other home entertainment systems.
  • Industrial: Automation systems, process control devices, and industrial instrumentation.
  • Automotive: Infotainment systems, engine control units, and other in-vehicle storage requirements.
  • Telecommunications: Network equipment, modems, and routers.

Microchip Technology's AT24C512C-SSHD-B is a reliable and flexible EEPROM solution that provides high-density storage with robust performance, making it an excellent choice for designers and engineers seeking a memory component that combines endurance, data integrity, and ease of integration.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,590 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess