EN
  • EN
  • DE

MAX1691BGEE/V+T

Part No MAX1691BGEE/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701917-MAX1691BGEE/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1691BGEE/V+T CAD Model

Description

Maxim Integrated MAX1691BGEE/V+T Product Overview

The MAX1691BGEE/V+T is a high-performance, step-up DC-DC converter designed by Maxim Integrated to meet the needs of a wide range of applications. This device is specifically engineered to efficiently convert lower voltage inputs to higher voltage outputs, which is essential for powering devices that require a voltage boost from a lower voltage power source.

Key Features

  • High Efficiency: The MAX1691BGEE/V+T offers an excellent conversion efficiency, which is crucial for battery-powered applications where power conservation is a priority.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing a versatile solution for various electronic devices.
  • Low Quiescent Current: The device features a low quiescent current, which reduces power consumption when the device is in standby mode, further extending battery life.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Compact Package: The MAX1691BGEE/V+T is available in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX1691BGEE/V+T makes it ideal for a variety of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Handheld medical equipment
  • Wireless communication devices
  • Power supply backup systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1691BGEE/V+T is no exception. It is built with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. The device also comes with Maxim Integrated's support and expertise, providing customers with confidence in their design and end-product.

In summary, the MAX1691BGEE/V+T from Maxim Integrated is a robust and efficient step-up DC-DC converter that offers adjustable output voltage, low quiescent current, and thermal protection. It is designed to be a reliable power solution for a wide array of electronic applications where space is at a premium and energy efficiency is paramount.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0109 $116.6322
89+ $1.9473 $173.3097
123+ $1.8850 $231.8550
159+ $1.8226 $289.7934
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess