EN
  • EN
  • DE

TLV3011AIDBVT

Part No TLV3011AIDBVT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATR 1.8V W/REF SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 141768-TLV3011AIDBVT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Security
Ultra Librarian 3D Model Ultra Librarian TLV3011AIDBVT CAD Model

Description

Overview of the Texas Instruments TLV3011AIDBVT

The Texas Instruments TLV3011AIDBVT is a high-precision, low-power comparator that offers a perfect blend of features for a variety of applications requiring voltage level detection or signal conditioning. This device is part of Texas Instruments' TLV3011 family and is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-powered and portable devices.

Key Features

  • Low Power Consumption: With a quiescent current of merely 1 µA, the TLV3011AIDBVT is optimized for power-sensitive applications, ensuring minimal impact on battery life.
  • High Accuracy: The comparator features a tight offset voltage of 1 mV (max), providing precise voltage level detection and control.
  • Fast Response Time: A propagation delay of just 6 µs allows for quick response to input signal changes, making it ideal for high-speed systems.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads.
  • Wide Operating Temperature Range: The device is functional over an industrial temperature range from -40°C to 125°C, ensuring reliability in harsh environments.

Applications

The TLV3011AIDBVT is versatile and can be used in various applications, such as battery monitoring, threshold detection, level shifting, and window comparators. It is also well-suited for portable electronics, energy management systems, and industrial control circuits.

Package and Quality

Housed in a compact 5-pin SOT-23 package, the TLV3011AIDBVT is designed for space-constrained applications. The device is RoHS compliant and is manufactured under Texas Instruments' stringent quality standards, ensuring high reliability and performance consistency.

Support and Resources

Texas Instruments provides comprehensive technical support for the TLV3011AIDBVT, including datasheets, application notes, and design tools. Customers can access a wealth of resources to facilitate the integration of this comparator into their designs.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8059 $54.1770
70+ $1.4817 $103.7190
105+ $1.4354 $150.7170
145+ $1.3891 $201.4195
190+ $1.3428 $255.1320
250+ $1.2039 $300.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess