The TS317LCT is an adjustable 3-terminal positive voltage regulator from Taiwan Semiconductor, capable of supplying more than 100mA over an output voltage range of 1.2V to 37V. It's designed for applications requiring a simple, efficient, and adjustable voltage regulation solution. The device offers internal current limiting and thermal shutdown, enhancing its reliability and ease of use.
Applications:
- Linear Regulators
- Adjustable Power Supplies
- Battery Chargers
- Instrumentation Power Supplies
- Post-Regulation for Switching Supplies
Features:
- Adjustable output voltage: 1.2V to 37V
- Output current greater than 100mA
- Internal short circuit current limiting
- Internal thermal overload protection
- Output transistor safe area compensation
- Standard 3-terminal transistor package
Benefits:
- Simplified circuit design due to minimal external components.
- Protection against overload conditions due to internal current limiting and thermal shutdown.
- Versatile usage in a wide range of voltage regulation applications.
- Cost-effective solution for adjustable power supply designs.
- Improved system reliability and robustness.
Technical Specifications:
The TS317LCT typically provides a line regulation of 0.04%/V and load regulation of 0.5%. It is available in a SOT-89 package and operates over a wide temperature range. The device can handle an input voltage of up to 40V and provides short-circuit protection. The output voltage is adjustable using two external resistors, allowing for precise voltage setting. Its operating junction temperature range is from 0°C to +125°C. The device is stable with tantalum capacitors and is suitable for space-constrained applications due to its small package size.