EN
  • EN
  • DE

LM431BCM3X

Part No LM431BCM3X
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable Precision Zener Shunt Regulator | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199883-LM431BCM3X
Manufacturer Homepage www.ti.com
Family Name LM431
Introduction Date December 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM431BCM3X CAD Model

Description

Overview of Texas Instruments LM431BCM3X

The Texas Instruments LM431BCM3X is a precision, adjustable shunt voltage regulator that offers a versatile solution for maintaining accurate voltage levels in various applications. Its design is based on a bandgap reference, and it comes in a small SOT-23 package, making it suitable for space-constrained designs.

Key Features

  • Adjustable Output Voltage: This device has a wide voltage range that can be set from 2.5V up to 36V with the use of two external resistors. This flexibility allows designers to use it in a multitude of applications requiring different voltage levels.
  • High Precision: The LM431BCM3X boasts a typical temperature coefficient of only 50 ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range, contributing to the stability and reliability of the system.
  • Low Dynamic Output Impedance: With a dynamic output impedance of 0.2 ohms, the device provides stable voltage regulation even with varying load conditions.
  • Surface-Mount Package: The SOT-23 package is ideal for automated assembly processes and helps to reduce the overall footprint on the PCB.

Applications

The LM431BCM3X is a versatile component that can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable current limiters
  • Reference voltage in precision circuits

Performance and Quality

Ensuring consistent performance, the LM431BCM3X is characterized for operation from −40°C to 85°C. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for reliability and performance. Whether for commercial, industrial, or even hobbyist projects, the LM431BCM3X is a solid choice for voltage regulation needs.

Conclusion

In conclusion, the LM431BCM3X from Texas Instruments is a highly precise, adjustable shunt voltage regulator that offers design flexibility, stability, and accuracy in a compact form factor. Whether used in power supply units, battery chargers, or other sophisticated electronic systems, this component ensures regulated output voltage and reliable operation across a broad range of applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $15.7976
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,370 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess