EN
  • EN
  • DE

BQ24083DRCR

Part No BQ24083DRCR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description 1-A, SINGLE-CHIP, LI-ION AND LI-POL CHARGER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.5V
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1154128-BQ24083DRCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24083
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ24083DRCR CAD Model

Description

Product Overview: Texas Instruments BQ24083DRCR

The BQ24083DRCR is a highly integrated and efficient solution for lithium-ion battery charging, designed and manufactured by Texas Instruments (TI). This small, yet powerful, integrated circuit (IC) is specifically engineered to cater to the needs of portable applications, providing a seamless and reliable charging experience for single-cell Li-Ion and Li-Polymer batteries.

Key Features

  • Charge Management: The BQ24083DRCR offers a complete charge management solution with an integrated power FET and current sensor, high-accuracy voltage regulation, and charge status indication.
  • Programmable Charging Parameters: With programmable charge current and pre-charge current via an external resistor, this IC allows for customization to fit specific battery requirements, ensuring optimal charging for various battery sizes and capacities.
  • Thermal Regulation: To maintain safety and protect the battery, the device includes thermal regulation that reduces charge current in the event of an overheated condition.
  • High Efficiency: The BQ24083DRCR boasts high efficiency with a low dropout voltage, which is essential for maximizing battery life and minimizing charging time.

Applications

The versatility of the BQ24083DRCR makes it suitable for a wide range of portable applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld devices
  • Wearable technology
  • Bluetooth accessories

Package and Availability

The BQ24083DRCR is available in a small 10-pin SON package (DRC), which is ideal for space-constrained applications. Its compact design does not compromise on performance, offering all the necessary features for efficient battery management in a tiny footprint.

Quality and Support

As with all Texas Instruments products, the BQ24083DRCR is backed by TI's commitment to quality and reliability. Customers can also access TI's extensive technical support resources, including application notes, datasheets, and design tools to assist with the integration of the BQ24083DRCR into their projects.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8885 $53.3100
140+ $0.7291 $102.0740
215+ $0.7063 $151.8545
295+ $0.6835 $201.6325
380+ $0.6607 $251.0660
510+ $0.5924 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,261 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess