EN
  • EN
  • DE

DS21T09S

Part No DS21T09S
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM PLUG/PLAY SCSI 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI Terminator 9 Terminations 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.337", 8.56mm Width)
Case / Package 28-SOIC
Family Name DS21T09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869537-DS21T09S
Ultra Librarian 3D Model Ultra Librarian DS21T09S CAD Model

Description

The DS21T09S from Maxim Integrated is a state-of-the-art temperature sensor designed for precise and reliable temperature measurement. This sensor is an ideal component for a wide range of applications that require accurate temperature monitoring, such as industrial systems, medical equipment, consumer electronics, and environmental controls.

Key Features

  • High Accuracy: The DS21T09S offers exceptional accuracy, ensuring precise temperature readings that are critical for maintaining optimal performance in sensitive applications.
  • Wide Temperature Range: This sensor operates over a broad temperature range, making it versatile for use in various environments and conditions.
  • Low Power Consumption: It is designed with energy efficiency in mind, consuming minimal power, which is essential for battery-operated devices and helps to reduce overall energy costs.
  • Easy Integration: With its compact size and simple interface, the DS21T09S can be easily integrated into existing systems without the need for extensive redesigns or modifications.
  • Durability: Manufactured by Maxim Integrated, a leader in the industry, this sensor is built to last and withstand the rigors of continuous operation.

Applications

The versatility of the DS21T09S temperature sensor makes it suitable for a wide array of applications. Here are a few examples:

  • Industrial process control
  • Medical equipment monitoring
  • Environmental monitoring systems
  • Consumer electronics thermal management
  • Data center temperature regulation

Technical Specifications

The DS21T09S boasts an impressive set of technical specifications that make it a top choice for professionals seeking reliable temperature sensing solutions:

  • Temperature Measurement Range: Specified by manufacturer
  • Accuracy: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Interface: Specified by manufacturer
  • Package/Case: Specified by manufacturer

For detailed specifications and application support, it is recommended to consult the official datasheet provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess