EN
  • EN
  • DE

SIP5670CG-T1-E3

Part No SIP5670CG-T1-E3
Manufacturer Vishay
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 36-QSOP  /  SCSI Terminator 9 Terminations 36-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Vishay Siliconix
Package Tape & Reel (TR)
Type SCSI
Number of Terminations 9
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 36-QSOP
Base Product Number SIP5670
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,600
Win Source Part Number 1008151-SIP5670CG-T1-E3
Ultra Librarian 3D Model Ultra Librarian SIP5670CG-T1-E3 CAD Model

Description

The SIP5670CG-T1-E3 from Vishay is an interface signal terminator that is used in integrated circuits (ICs).

  • Terminator Type: SCSI
  • Voltage Supply Range: 2.7V to 5.25V
  • Number of Terminations: 9
  • Mounting: Surface mountable
  • Package: 36-QSOP
  • Package Form: Tape and reel
  • Units per Package: 1600
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess