EN
  • EN
  • DE
  • IT

UCC5614N

Part No UCC5614N
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE, 110OHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 5 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693889-UCC5614N
Ultra Librarian 3D Model Ultra Librarian UCC5614N CAD Model

Description

The UCC5614N, manufactured by Texas Instruments, is a high-quality SCSI (Small Computer System Interface) terminator designed for use in a wide range of computer and data storage applications. This device is specifically engineered to terminate Ultra2 SCSI LVD (Low Voltage Differential) bus lines in order to maintain signal integrity and ensure reliable data transmission.

Key Features

  • Compatibility: The UCC5614N is compatible with Ultra2 SCSI LVD interfaces, providing support for fast data transfer rates that are essential for modern computing environments.
  • Performance: It offers precise termination with a tight impedance tolerance, minimizing reflections and signal disruptions that can cause data errors and reducing the need for retransmissions.
  • Integration: This terminator integrates nine unit loads, allowing for a maximum of 27 devices to be connected on a single SCSI bus, which is ideal for systems requiring multiple device connections.
  • Power Dissipation: With its low-power dissipation characteristics, the UCC5614N contributes to the overall energy efficiency of the system, helping to reduce operational costs and heat generation.
  • Protection: It includes built-in thermal shutdown protection, which safeguards the device and the connected system from potential damage due to overheating.

Applications

The UCC5614N is suitable for a variety of applications where reliable data transfer is critical. These include:

  • High-performance workstations and servers
  • Data storage systems, including RAID arrays and tape backup systems
  • Networking equipment that requires high-speed data transfer
  • Industrial computer systems that demand robust data integrity

Technical Specifications

The device is packaged in a 16-pin DIP (Dual In-line Package), making it easy to integrate into existing and new designs. It operates over a broad temperature range, ensuring reliability in a variety of operating conditions.

In summary, the UCC5614N from Texas Instruments represents a reliable and efficient solution for SCSI termination, delivering performance and durability for systems that rely on Ultra2 SCSI technology.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.6307
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $106.5854
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP / SCSI Termination 110Ohm 36-Pin SSOP T/R
Lowest to $9.5481
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.4482
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess