EN
  • EN
  • DE
  • IT

LTC1344AIG#PBF

Part No LTC1344AIG#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Cable
Number of Terminations 6
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 020460-LTC1344AIG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1344AIG#PBF CAD Model

Description

Product Overview: LTC1344AIG#PBF

The LTC1344AIG#PBF is a high-performance cable transceiver from Linear Technology, designed to facilitate communication over long distances with a high degree of reliability and speed. This integrated circuit is particularly well-suited for industrial, networking, and telecommunication applications where robust data transmission is critical.

Key Features

  • Interface Type: The device supports a multipoint low-voltage differential signaling (M-LVDS) interface, ensuring low-noise, high-speed communication.
  • High Speed: With the capability to handle data rates up to 20Mbps, the LTC1344AIG#PBF is suitable for applications requiring fast data transfer.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Power Supply: It features a single 3.3V supply, which simplifies power management in system designs.
  • Robust Protection: Integrated protection features include thermal shutdown and short-circuit protection, ensuring the longevity and safety of the device.
  • Package: The LTC1344AIG#PBF comes in a 24-lead SSOP package, which is conducive to space-saving designs without compromising performance.

Applications

The LTC1344AIG#PBF is ideal for various applications, such as:

  • Industrial control systems
  • Data acquisition systems
  • Networking equipment
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1344AIG#PBF is no exception. Each device is rigorously tested to ensure it meets the high standards for performance and reliability that customers expect from Linear Technology products.

Conclusion

With its robust feature set, the LTC1344AIG#PBF cable transceiver is an excellent choice for designers who require a reliable solution for high-speed data transmission over long cables. Its durability, coupled with Linear Technology's reputation for quality, makes this product a valuable addition to any data communication system.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.7082
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.2479
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.8835
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $2.1188
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $13.1728
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
Lowest to $8.6306
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.9417

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4482 $92.8964
3+ $38.1113 $114.3339
5+ $36.9204 $184.6020
6+ $35.7294 $214.3764
8+ $34.5384 $276.3072
10+ $30.9655 $309.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess