EN
  • EN
  • DE

LX7203-22ISM

Part No LX7203-22ISM
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC USB LINE TERM EMI/ESD SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete(EOL)
Type USB
Number of Terminations 2
Supply Voltage - Operating 5.25V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 206912-LX7203-22ISM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LX7203-22ISM CAD Model

Description

The Microsemi Corporation LX7203-22ISM is an obsolete (EOL) electronic component with a medium popularity and balanced supply and demand status. It is suitable for power management, automotive, defense, military & aerospace, and commercial applications. It has the following specifications:

  • Win Source Part Number: 206912
  • Case/Package: SC-70-6
  • Supply Voltage: 5.25V
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess